Vishay Intertechnology, Inc. Through Hole Resistors PTF6522K000AYEK

Description
22 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
22 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF6522K000AYEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6522K000AYEK-ND
Through Hole Resistors PTF6522K000AYEK-ND
22 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

22 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Ptf-65 22K .05% T-13 Ek E3 Vishay - 46T9106 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 22K .05% T-13 Ek E3 Vishay
46T9106
Ptf-65 22K .05% T-13 Ek E3 Vishay 46T9106
PTF-65 22K .05% T-13 EK e3

PTF-65 22K .05% T-13 EK e3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF6522K000AYEK-ND 46T9106
Product Name Through Hole Resistors Ptf-65 22K .05% T-13 Ek E3 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614447-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1200 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details