Vishay Precision Group Ptf-65 221K .1% T-10 Re5 Vishay PTF65221K00BXWF

Description
PTF-65 221K .1% T-10 RE5
Description
PTF-65 221K .1% T-10 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 221K .1% T-10 Re5 Vishay - 58C4074 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 221K .1% T-10 Re5 Vishay
58C4074
Ptf-65 221K .1% T-10 Re5 Vishay 58C4074
PTF-65 221K .1% T-10 RE5

PTF-65 221K .1% T-10 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C4074
Product Name Ptf-65 221K .1% T-10 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details