Vishay Intertechnology, Inc. Res Metal Film 221K Ohm 0.1% 1/4W ¦15ppm/¦C AXL Thru-Hole PTF65221K00BXBF

Description
Res Metal Film 221K Ohm 0.1% 1/4W ¦15ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 221K Ohm 0.1% 1/4W ¦15ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 221K Ohm 0.1% 1/4W ¦15ppm/¦C AXL Thru-Hole - PTF65221K00BXBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 221K Ohm 0.1% 1/4W ¦15ppm/¦C AXL Thru-Hole
PTF65221K00BXBF
Res Metal Film 221K Ohm 0.1% 1/4W ¦15ppm/¦C AXL Thru-Hole PTF65221K00BXBF
Res Metal Film 221K Ohm 0.1% 1/4W ¦15ppm/¦C AXL Thru-Hole

Res Metal Film 221K Ohm 0.1% 1/4W ¦15ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - PTF65221K00BXBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65221K00BXBF-ND
Through Hole Resistors PTF65221K00BXBF-ND
221 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

221 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,221Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay - 58C4070 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,221Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay
58C4070
Resistor,metal Film,221Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay 58C4070
Resistor,Metal Film,221KOhms,500WV, .1+/-% Tol,-15,15ppm-TC

Resistor,Metal Film,221KOhms,500WV,.1+/-% Tol,-15,15ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF65221K00BXBF PTF65221K00BXBF-ND 58C4070
Product Name Res Metal Film 221K Ohm 0.1% 1/4W ¦15ppm/¦C AXL Thru-Hole Through Hole Resistors Resistor,metal Film,221Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 15 ±ppm/°C 15 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details