Vishay Intertechnology, Inc. Through Hole Resistors PTF6521K000BZBF

Description
21 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
21 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF6521K000BZBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6521K000BZBF-ND
Through Hole Resistors PTF6521K000BZBF-ND
21 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

21 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,21Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay - 58C4042 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,21Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
58C4042
Resistor,metal Film,21Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay 58C4042
Resistor,Metal Film,21KOhms,500WV,. 1+/-% Tol,-5,5ppm-TC

Resistor,Metal Film,21KOhms,500WV,.1+/-% Tol,-5,5ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF6521K000BZBF-ND 58C4042
Product Name Through Hole Resistors Resistor,metal Film,21Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37400 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details