Vishay Intertechnology, Inc. Through Hole Resistors PTF6520R000BYBF

Description
20 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
20 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF6520R000BYBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6520R000BYBF-ND
Through Hole Resistors PTF6520R000BYBF-ND
20 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

20 Ohms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,20Ohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay - 58C3994 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,20Ohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay
58C3994
Resistor,metal Film,20Ohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay 58C3994
Resistor,Metal Film,20Ohms,500WV,.1 +/-% Tol,-10,10ppm-TC

Resistor,Metal Film,20Ohms,500WV,.1+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF6520R000BYBF-ND 58C3994
Product Name Through Hole Resistors Resistor,metal Film,20Ohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 20 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details