Vishay Intertechnology, Inc. Through Hole Resistors PTF6520K300BZR6

Description
20.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
20.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF6520K300BZR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6520K300BZR6-ND
Through Hole Resistors PTF6520K300BZR6-ND
20.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

20.3 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,20.3Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay - 58C3980 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,20.3Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
58C3980
Resistor,metal Film,20.3Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay 58C3980
Resistor,Metal Film,20.3KOhms,500WV ,.1+/-% Tol,-5,5ppm-TC

Resistor,Metal Film,20.3KOhms,500WV,.1+/-% Tol,-5,5ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF6520K300BZR6-ND 58C3980
Product Name Through Hole Resistors Resistor,metal Film,20.3Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1615870 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details