VISHAY PRECISION GROUP
PTF6520K000FZR7 -- PTF-65 20K 1% T-16 RE7 VISHAY
Vishay Precision Group
Ptf-65 20K 1% T-16 Re7 Vishay
PTF6520K000FZR7
Description
PTF-65 20K 1% T-16 RE7
Description
PTF-65 20K 1% T-16 RE7
Suppliers
Ptf-65 20K 1% T-16 Re7 Vishay
58C3976
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58C3976 |
|
Product Name
|
Ptf-65 20K 1% T-16 Re7 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
0.9100 ohms
View Details
2 suppliers
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details