Vishay Precision Group Ptf-65 20K 1% T-13 Re8 Vishay PTF6520K000FYR8

Description
PTF-65 20K 1% T-13 RE8
Description
PTF-65 20K 1% T-13 RE8

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 20K 1% T-13 Re8 Vishay - 58C3971 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 20K 1% T-13 Re8 Vishay
58C3971
Ptf-65 20K 1% T-13 Re8 Vishay 58C3971
PTF-65 20K 1% T-13 RE8

PTF-65 20K 1% T-13 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3971
Product Name Ptf-65 20K 1% T-13 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622796-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 27400 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details