Vishay Precision Group Ptf-65 20K 1% T-13 Re7 Vishay PTF6520K000FYR7

Description
PTF-65 20K 1% T-13 RE7
Description
PTF-65 20K 1% T-13 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 20K 1% T-13 Re7 Vishay - 58C3970 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 20K 1% T-13 Re7 Vishay
58C3970
Ptf-65 20K 1% T-13 Re7 Vishay 58C3970
PTF-65 20K 1% T-13 RE7

PTF-65 20K 1% T-13 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3970
Product Name Ptf-65 20K 1% T-13 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details