VISHAY PRECISION GROUP
PTF6520K000FXWF -- PTF-65 20K 1% T-10 RE5 VISHAY
Vishay Precision Group
Ptf-65 20K 1% T-10 Re5 Vishay
PTF6520K000FXWF
Description
PTF-65 20K 1% T-10 RE5
Description
PTF-65 20K 1% T-10 RE5
Suppliers
Ptf-65 20K 1% T-10 Re5 Vishay
58C3967
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58C3967 |
|
Product Name
|
Ptf-65 20K 1% T-10 Re5 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
Single Resistor
Category / Application
Automotive; Current Sensing; Precision Resistor
Technology / Construction
Metal Foil
View Details
Smiths Interconnect, a Molex company
Mounting / Packaging
Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range
3 to 400 ohms
Power Rating
0.0500 to 800 watts
View Details
Operating Temperature
-40 to 16 C (-40 to 60 F)
View Details
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers