Vishay Intertechnology, Inc. Metal Film Resistors - PTF6520K000FXBF

Description
Metal Film Resistors - Through Hole 1/4watt 20Kohms 1% 15ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 20Kohms 1% 15ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - PTF6520K000FXBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF6520K000FXBF
Metal Film Resistors - PTF6520K000FXBF
Metal Film Resistors - Through Hole 1/4watt 20Kohms 1% 15ppm

Metal Film Resistors - Through Hole 1/4watt 20Kohms 1% 15ppm

Supplier's Site
Through Hole Resistors - PTF6520K000FXBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6520K000FXBF-ND
Through Hole Resistors PTF6520K000FXBF-ND
20 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

20 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,20Kohms,500Wv,1+/-% Tol,-15,15Ppm-Tc Vishay - 58C3963 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,20Kohms,500Wv,1+/-% Tol,-15,15Ppm-Tc Vishay
58C3963
Resistor,metal Film,20Kohms,500Wv,1+/-% Tol,-15,15Ppm-Tc Vishay 58C3963
Resistor,Metal Film,20KOhms,500WV,1 +/-% Tol,-15,15ppm-TC

Resistor,Metal Film,20KOhms,500WV,1+/-% Tol,-15,15ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF6520K000FXBF PTF6520K000FXBF-ND 58C3963
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,20Kohms,500Wv,1+/-% Tol,-15,15Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 20000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 15 ±ppm/°C 15 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details