Vishay Intertechnology, Inc. Metal Film Resistors - PTF6520K000DZEB

Description
Metal Film Resistors - Through Hole 1/4watt 20Kohms .5% 5ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 20Kohms .5% 5ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - PTF6520K000DZEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF6520K000DZEB
Metal Film Resistors - PTF6520K000DZEB
Metal Film Resistors - Through Hole 1/4watt 20Kohms .5% 5ppm

Metal Film Resistors - Through Hole 1/4watt 20Kohms .5% 5ppm

Supplier's Site
Through Hole Resistors - 541-PTF6520K000DZEBCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-PTF6520K000DZEBCT-ND
Through Hole Resistors 541-PTF6520K000DZEBCT-ND
20 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

20 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Through Hole Resistors - 541-PTF6520K000DZEBTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-PTF6520K000DZEBTR-ND
Through Hole Resistors 541-PTF6520K000DZEBTR-ND
20 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

20 kOhms ±0.5% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PTF6520K000DZEB 541-PTF6520K000DZEBCT-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 20000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 5 ±ppm/°C 5 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R821JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers