Vishay Precision Group Ptf-65 20K .1% T-16 Re8 Vishay PTF6520K000BZR8

Description
PTF-65 20K .1% T-16 RE8
Description
PTF-65 20K .1% T-16 RE8

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 20K .1% T-16 Re8 Vishay - 58C3955 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 20K .1% T-16 Re8 Vishay
58C3955
Ptf-65 20K .1% T-16 Re8 Vishay 58C3955
PTF-65 20K .1% T-16 RE8

PTF-65 20K .1% T-16 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3955
Product Name Ptf-65 20K .1% T-16 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311312 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Through Hole Resistors - 1375487-PBV-R0068-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0068 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers