Vishay Intertechnology, Inc. Through Hole Resistors PTF6520K000BYBF

Description
20 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
20 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF6520K000BYBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF6520K000BYBF-ND
Through Hole Resistors PTF6520K000BYBF-ND
20 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

20 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,20Kohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay - 58C3946 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,20Kohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay
58C3946
Resistor,metal Film,20Kohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay 58C3946
Resistor,Metal Film,20KOhms,500WV,. 1+/-% Tol,-10,10ppm-TC

Resistor,Metal Film,20KOhms,500WV,.1+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF6520K000BYBF-ND 58C3946
Product Name Through Hole Resistors Resistor,metal Film,20Kohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Through Hole Resistors - 1260417 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers