Vishay Precision Group Ptf-65 20K .05% T-13 Re5 Vishay PTF6520K000AYWF

Description
PTF-65 20K .05% T-13 RE5
Description
PTF-65 20K .05% T-13 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 20K .05% T-13 Re5 Vishay - 58C3935 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 20K .05% T-13 Re5 Vishay
58C3935
Ptf-65 20K .05% T-13 Re5 Vishay 58C3935
PTF-65 20K .05% T-13 RE5

PTF-65 20K .05% T-13 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3935
Product Name Ptf-65 20K .05% T-13 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614970-7 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 249000 ohms
Tolerance 0.1000 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details