Vishay Precision Group Ptf-65 20K .05% T-13 Re7 Vishay PTF6520K000AYR7

Description
PTF-65 20K .05% T-13 RE7
Description
PTF-65 20K .05% T-13 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 20K .05% T-13 Re7 Vishay - 58C3933 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 20K .05% T-13 Re7 Vishay
58C3933
Ptf-65 20K .05% T-13 Re7 Vishay 58C3933
PTF-65 20K .05% T-13 RE7

PTF-65 20K .05% T-13 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3933
Product Name Ptf-65 20K .05% T-13 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Adjustable Resistors - 1617577 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R820JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details