Vishay Intertechnology, Inc. Metal Film Resistors - PTF65200R00FZEK

Description
Metal Film Resistors - Through Hole 1/4watt 22.6ohms 1% 10ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 22.6ohms 1% 10ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - PTF65200R00FZEK - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF65200R00FZEK
Metal Film Resistors - PTF65200R00FZEK
Metal Film Resistors - Through Hole 1/4watt 22.6ohms 1% 10ppm

Metal Film Resistors - Through Hole 1/4watt 22.6ohms 1% 10ppm

Supplier's Site
Through Hole Resistors - PTF65200R00FZEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65200R00FZEK-ND
Through Hole Resistors PTF65200R00FZEK-ND
200 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

200 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Ptf-65 200 1% T-16 Ek E3 Vishay - 01P1316 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 200 1% T-16 Ek E3 Vishay
01P1316
Ptf-65 200 1% T-16 Ek E3 Vishay 01P1316
PTF-65 200 1% T-16 EK e3

PTF-65 200 1% T-16 EK e3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF65200R00FZEK PTF65200R00FZEK-ND 01P1316
Product Name Metal Film Resistors - Through Hole Resistors Ptf-65 200 1% T-16 Ek E3 Vishay
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 22.6 ohms 200 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 10 ±ppm/°C 5 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details