Vishay Intertechnology, Inc. Vishay/DaleMetal Film Resistors - PTF65200R00AZEB

Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 200ohms .05% 5ppm
Request a Quote Datasheet
Description
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 200ohms .05% 5ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Vishay/DaleMetal Film Resistors - - PTF65200R00AZEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Vishay/DaleMetal Film Resistors -
PTF65200R00AZEB
Vishay/DaleMetal Film Resistors - PTF65200R00AZEB
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 200ohms .05% 5ppm

Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 200ohms .05% 5ppm

Supplier's Site
Through Hole Resistors - PTF65200R00AZEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65200R00AZEB-ND
Through Hole Resistors PTF65200R00AZEB-ND
200 Ohms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

200 Ohms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PTF65200R00AZEB PTF65200R00AZEB-ND
Product Name Vishay/DaleMetal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 200 ohms 200 ohms
Tolerance 0.0500 +/- % 0.0500 +/- %
Temperature Coefficient 5 ±ppm/°C 5 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1622894-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24900 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers