Vishay Intertechnology, Inc. Res Metal Film 200 Ohm 0.05% 1/4W ¦10ppm/¦C AXL Thru-Hole PTF65200R00AYBF

Description
Res Metal Film 200 Ohm 0.05% 1/4W ¦10ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 200 Ohm 0.05% 1/4W ¦10ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 200 Ohm 0.05% 1/4W ¦10ppm/¦C AXL Thru-Hole - PTF65200R00AYBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 200 Ohm 0.05% 1/4W ¦10ppm/¦C AXL Thru-Hole
PTF65200R00AYBF
Res Metal Film 200 Ohm 0.05% 1/4W ¦10ppm/¦C AXL Thru-Hole PTF65200R00AYBF
Res Metal Film 200 Ohm 0.05% 1/4W ¦10ppm/¦C AXL Thru-Hole

Res Metal Film 200 Ohm 0.05% 1/4W ¦10ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - PTF65200R00AYBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65200R00AYBF-ND
Through Hole Resistors PTF65200R00AYBF-ND
200 Ohms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

200 Ohms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PTF65200R00AYBF PTF65200R00AYBF-ND
Product Name Res Metal Film 200 Ohm 0.05% 1/4W ¦10ppm/¦C AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.0500 +/- % 0.0500 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R131JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614971-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers