Vishay Intertechnology, Inc. Through Hole Resistors PTF65200R00AXBF

Description
200 Ohms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
200 Ohms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF65200R00AXBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65200R00AXBF-ND
Through Hole Resistors PTF65200R00AXBF-ND
200 Ohms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

200 Ohms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,200Ohms,500Wv,.05+/-% Tol,-15,15Ppm-Tc Vishay - 58C4021 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,200Ohms,500Wv,.05+/-% Tol,-15,15Ppm-Tc Vishay
58C4021
Resistor,metal Film,200Ohms,500Wv,.05+/-% Tol,-15,15Ppm-Tc Vishay 58C4021
Resistor,Metal Film,200Ohms,500WV,. 05+/-% Tol,-15,15ppm-TC

Resistor,Metal Film,200Ohms,500WV,.05+/-% Tol,-15,15ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF65200R00AXBF-ND 58C4021
Product Name Through Hole Resistors Resistor,metal Film,200Ohms,500Wv,.05+/-% Tol,-15,15Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Resistance Range 200 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details