VISHAY PRECISION GROUP
PTF65200K00DXWF -- PTF-65 200K .5% T-10 RE5 VISHAY
Vishay Precision Group
Ptf-65 200K .5% T-10 Re5 Vishay
PTF65200K00DXWF
Description
PTF-65 200K .5% T-10 RE5
Description
PTF-65 200K .5% T-10 RE5
Suppliers
Ptf-65 200K .5% T-10 Re5 Vishay
58C4020
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58C4020 |
|
Product Name
|
Ptf-65 200K .5% T-10 Re5 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Technology / Construction
Thick Film (Chip)
Mounting / Packaging
Surface Mount Technology (SMT / SMD)
Resistance Range
10000 ohms
View Details
Federal Signal Corporation - Industrial Signaling and Systems
View Details