Vishay Intertechnology, Inc. Through Hole Resistors PTF65200K00BYBF

Description
200 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
200 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF65200K00BYBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF65200K00BYBF-ND
Through Hole Resistors PTF65200K00BYBF-ND
200 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

200 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Res Metal Film 200K Ohm 0.1% 1/4W ¦10ppm/¦C AXL Thru-Hole - PTF65200K00BYBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 200K Ohm 0.1% 1/4W ¦10ppm/¦C AXL Thru-Hole
PTF65200K00BYBF
Res Metal Film 200K Ohm 0.1% 1/4W ¦10ppm/¦C AXL Thru-Hole PTF65200K00BYBF
Res Metal Film 200K Ohm 0.1% 1/4W ¦10ppm/¦C AXL Thru-Hole

Res Metal Film 200K Ohm 0.1% 1/4W ¦10ppm/¦C AXL Thru-Hole

Supplier's Site
Resistor,metal Film,200Kohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay - 58C4010 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,200Kohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay
58C4010
Resistor,metal Film,200Kohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay 58C4010
Resistor,Metal Film,200KOhms,500WV, .1+/-% Tol,-10,10ppm-TC

Resistor,Metal Film,200KOhms,500WV,.1+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF65200K00BYBF-ND PTF65200K00BYBF 58C4010
Product Name Through Hole Resistors Res Metal Film 200K Ohm 0.1% 1/4W ¦10ppm/¦C AXL Thru-Hole Resistor,metal Film,200Kohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614975-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4990 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details