Vishay Intertechnology, Inc. Metal Film Resistors - PTF651M0000FZBF

Description
Metal Film Resistors - Through Hole 1/4watt 1Mohms 1% 5ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 1Mohms 1% 5ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - PTF651M0000FZBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF651M0000FZBF
Metal Film Resistors - PTF651M0000FZBF
Metal Film Resistors - Through Hole 1/4watt 1Mohms 1% 5ppm

Metal Film Resistors - Through Hole 1/4watt 1Mohms 1% 5ppm

Supplier's Site
Through Hole Resistors - PTF651M0000FZBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF651M0000FZBF-ND
Through Hole Resistors PTF651M0000FZBF-ND
1 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

1 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PTF651M0000FZBF PTF651M0000FZBF-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 1.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 5 ±ppm/°C 5 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614967-0 - TE Connectivity
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- %
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details