Vishay Precision Group Ptf-65 1M 1% T-13 Re7 Vishay PTF651M0000FYR7

Description
PTF-65 1M 1% T-13 RE7
Description
PTF-65 1M 1% T-13 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 1M 1% T-13 Re7 Vishay - 58C3292 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 1M 1% T-13 Re7 Vishay
58C3292
Ptf-65 1M 1% T-13 Re7 Vishay 58C3292
PTF-65 1M 1% T-13 RE7

PTF-65 1M 1% T-13 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3292
Product Name Ptf-65 1M 1% T-13 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers