Vishay Intertechnology, Inc. Metal Film Resistors - PTF651M0000FYR6

Description
Metal Film Resistors - Through Hole 1/4watt 1Mohms 1% 10ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 1Mohms 1% 10ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - PTF651M0000FYR6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF651M0000FYR6
Metal Film Resistors - PTF651M0000FYR6
Metal Film Resistors - Through Hole 1/4watt 1Mohms 1% 10ppm

Metal Film Resistors - Through Hole 1/4watt 1Mohms 1% 10ppm

Supplier's Site
Through Hole Resistors - PTF651M0000FYR6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF651M0000FYR6-ND
Through Hole Resistors PTF651M0000FYR6-ND
1 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

1 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,1Mohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay - 58C3291 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1Mohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay
58C3291
Resistor,metal Film,1Mohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay 58C3291
Resistor,Metal Film,1MOhms,500WV,1+ /-% Tol,-10,10ppm-TC

Resistor,Metal Film,1MOhms,500WV,1+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF651M0000FYR6 PTF651M0000FYR6-ND 58C3291
Product Name Metal Film Resistors - Through Hole Resistors Resistor,metal Film,1Mohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 1.00E6 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614596-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details