Vishay Intertechnology, Inc. Res Metal Film 1M Ohm 1% 1/4W ¦10ppm/¦C AXL Thru-Hole PTF651M0000FYBF

Description
Res Metal Film 1M Ohm 1% 1/4W ¦10ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 1M Ohm 1% 1/4W ¦10ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1M Ohm 1% 1/4W ¦10ppm/¦C AXL Thru-Hole - PTF651M0000FYBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1M Ohm 1% 1/4W ¦10ppm/¦C AXL Thru-Hole
PTF651M0000FYBF
Res Metal Film 1M Ohm 1% 1/4W ¦10ppm/¦C AXL Thru-Hole PTF651M0000FYBF
Res Metal Film 1M Ohm 1% 1/4W ¦10ppm/¦C AXL Thru-Hole

Res Metal Film 1M Ohm 1% 1/4W ¦10ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - PTF651M0000FYBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF651M0000FYBF-ND
Through Hole Resistors PTF651M0000FYBF-ND
1 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

1 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,1Mohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay - 58C3290 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1Mohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay
58C3290
Resistor,metal Film,1Mohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay 58C3290
Resistor,Metal Film,1MOhms,500WV,1+ /-% Tol,-10,10ppm-TC

Resistor,Metal Film,1MOhms,500WV,1+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF651M0000FYBF PTF651M0000FYBF-ND 58C3290
Product Name Res Metal Film 1M Ohm 1% 1/4W ¦10ppm/¦C AXL Thru-Hole Through Hole Resistors Resistor,metal Film,1Mohms,500Wv,1+/-% Tol,-10,10Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details