Vishay Precision Group Ptf-65 1M 1% T-10 Re5 Vishay PTF651M0000FXWF

Description
PTF-65 1M 1% T-10 RE5
Description
PTF-65 1M 1% T-10 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 1M 1% T-10 Re5 Vishay - 58C3289 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 1M 1% T-10 Re5 Vishay
58C3289
Ptf-65 1M 1% T-10 Re5 Vishay 58C3289
PTF-65 1M 1% T-10 RE5

PTF-65 1M 1% T-10 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3289
Product Name Ptf-65 1M 1% T-10 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details