Vishay Intertechnology, Inc. Through Hole Resistors PTF651M0000FXBF

Description
1 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
1 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF651M0000FXBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF651M0000FXBF-ND
Through Hole Resistors PTF651M0000FXBF-ND
1 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

1 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Res Metal Film 1K Ohm 1% 1/4W ¦15ppm/¦C AXL Thru-Hole - PTF651M0000FXBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1K Ohm 1% 1/4W ¦15ppm/¦C AXL Thru-Hole
PTF651M0000FXBF
Res Metal Film 1K Ohm 1% 1/4W ¦15ppm/¦C AXL Thru-Hole PTF651M0000FXBF
Res Metal Film 1K Ohm 1% 1/4W ¦15ppm/¦C AXL Thru-Hole

Res Metal Film 1K Ohm 1% 1/4W ¦15ppm/¦C AXL Thru-Hole

Supplier's Site
Resistor,metal Film,1Mohms,500Wv,1+/-% Tol,-15,15Ppm-Tc Vishay - 58C3285 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1Mohms,500Wv,1+/-% Tol,-15,15Ppm-Tc Vishay
58C3285
Resistor,metal Film,1Mohms,500Wv,1+/-% Tol,-15,15Ppm-Tc Vishay 58C3285
Resistor,Metal Film,1MOhms,500WV,1+ /-% Tol,-15,15ppm-TC

Resistor,Metal Film,1MOhms,500WV,1+/-% Tol,-15,15ppm-TC

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF651M0000FXBF-ND PTF651M0000FXBF 58C3285
Product Name Through Hole Resistors Res Metal Film 1K Ohm 1% 1/4W ¦15ppm/¦C AXL Thru-Hole Resistor,metal Film,1Mohms,500Wv,1+/-% Tol,-15,15Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1690355 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/2CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers