Vishay Precision Group Metal Film Resistors - PTF651M0000BZBF

Description
Metal Film Resistors - Through Hole 1/4watt 200Kohms .1% 10ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 200Kohms .1% 10ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - PTF651M0000BZBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF651M0000BZBF
Metal Film Resistors - PTF651M0000BZBF
Metal Film Resistors - Through Hole 1/4watt 200Kohms .1% 10ppm

Metal Film Resistors - Through Hole 1/4watt 200Kohms .1% 10ppm

Supplier's Site
Through Hole Resistors - PTF651M0000BZBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF651M0000BZBF-ND
Through Hole Resistors PTF651M0000BZBF-ND
1 MOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

1 MOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Metal Film Resistor, 1Mohm, 250Mw, 0.1%; Resistance Vishay - 19C8044 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Mohm, 250Mw, 0.1%; Resistance Vishay
19C8044
Metal Film Resistor, 1Mohm, 250Mw, 0.1%; Resistance Vishay 19C8044
METAL FILM RESISTOR, 1MOHM, 250mW, 0.1%; Resistance:1Mohm; Product Range:PTF Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 1MOHM, 250mW, 0.1%; Resistance:1Mohm; Product Range:PTF Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF651M0000BZBF PTF651M0000BZBF-ND 19C8044
Product Name Metal Film Resistors - Through Hole Resistors Metal Film Resistor, 1Mohm, 250Mw, 0.1%; Resistance Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 200000 ohms 1.00E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 5 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers