Vishay Intertechnology, Inc. Metal Film Resistors - PTF651M0000BYEB

Description
Metal Film Resistors - Through Hole 1/4watt 1Mohms .1% 10ppm
Request a Quote Datasheet
Description
Metal Film Resistors - Through Hole 1/4watt 1Mohms .1% 10ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metal Film Resistors - - PTF651M0000BYEB - ASAP Semiconductor LLC
Anaheim, CA, United States
Metal Film Resistors -
PTF651M0000BYEB
Metal Film Resistors - PTF651M0000BYEB
Metal Film Resistors - Through Hole 1/4watt 1Mohms .1% 10ppm

Metal Film Resistors - Through Hole 1/4watt 1Mohms .1% 10ppm

Supplier's Site
Through Hole Resistors - PTF651M0000BYEB-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF651M0000BYEB-ND
Through Hole Resistors PTF651M0000BYEB-ND
1 MOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

1 MOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number PTF651M0000BYEB PTF651M0000BYEB-ND
Product Name Metal Film Resistors - Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Resistance Range 1.00E6 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 10 ±ppm/°C 10 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614351-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1270 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers