Vishay Intertechnology, Inc. Through Hole Resistors PTF651M0000BYBF

Description
1 MOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
1 MOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF651M0000BYBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF651M0000BYBF-ND
Through Hole Resistors PTF651M0000BYBF-ND
1 MOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

1 MOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Res Metal Film 1M Ohm 0.1% 1/4W ¦10ppm/¦C AXL Thru-Hole - PTF651M0000BYBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1M Ohm 0.1% 1/4W ¦10ppm/¦C AXL Thru-Hole
PTF651M0000BYBF
Res Metal Film 1M Ohm 0.1% 1/4W ¦10ppm/¦C AXL Thru-Hole PTF651M0000BYBF
Res Metal Film 1M Ohm 0.1% 1/4W ¦10ppm/¦C AXL Thru-Hole

Res Metal Film 1M Ohm 0.1% 1/4W ¦10ppm/¦C AXL Thru-Hole

Supplier's Site
Metal Film Resistor, 1Mohm 250Mw, 0.1%; Resistance Vishay - 58C3273 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 1Mohm 250Mw, 0.1%; Resistance Vishay
58C3273
Metal Film Resistor, 1Mohm 250Mw, 0.1%; Resistance Vishay 58C3273
METAL FILM RESISTOR, 1MOHM 250mW, 0.1%; Resistance:1Mohm; Product Range:PTF Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 1MOHM 250mW, 0.1%; Resistance:1Mohm; Product Range:PTF Series; Power Rating:250mW; Resistance Tolerance:± 0.1%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF651M0000BYBF-ND PTF651M0000BYBF 58C3273
Product Name Through Hole Resistors Res Metal Film 1M Ohm 0.1% 1/4W ¦10ppm/¦C AXL Thru-Hole Metal Film Resistor, 1Mohm 250Mw, 0.1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R124JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 1-1614707-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 280000 ohms
View Details
2 suppliers