Metal Film Resistors - Through Hole 1/4watt 1Mohms .05% 10ppm Product overview: PTF651M0000AYBF from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-PTF651M0000AYBF can be used for catalog matching and distributor lookup.
1 MOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Vishay/DaleMetal Film Resistors - Through Hole 1/4watt 1Mohms .05% 10ppm
METAL FILM RESISTOR, 1MOHM 250mW, 0.05%; Resistance:1Mohm; Product Range:PTF Series; Power Rating:250mW; Resistance Tolerance:± 0.05%; Resistor Case / Package:Axial Leaded; Voltage Rating:500V; Resistor Technology:Metal Film RoHS Compliant: No
| ERSAELECTRONICS PTE. LTD. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-PTF651M0000AYBF | PTF651M0000AYBF-ND | PTF651M0000AYBF | 58C3256 |
| Product Name | Through-Hole Resistor | Through Hole Resistors | Vishay/DaleMetal Film Resistors - | Metal Film Resistor, 1Mohm 250Mw, 0.05%; Resistance Vishay |
| Tolerance | 0.0500 +/- % | 0.0500 +/- % | 0.0500 +/- % | 0.0500 +/- % |
| Operating DC Voltage | 500 volts | 500 volts | ||
| Operating AC Voltage | 500 volts | 500 volts | ||
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use |