Vishay Intertechnology, Inc. Through Hole Resistors PTF651K9600CYBF

Description
1.96 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
1.96 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF651K9600CYBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF651K9600CYBF-ND
Through Hole Resistors PTF651K9600CYBF-ND
1.96 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

1.96 kOhms ±0.25% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,1.96Kohms,500Wv,.25+/-% Tol,-10,10Ppm-Tc Vishay - 58C3251 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.96Kohms,500Wv,.25+/-% Tol,-10,10Ppm-Tc Vishay
58C3251
Resistor,metal Film,1.96Kohms,500Wv,.25+/-% Tol,-10,10Ppm-Tc Vishay 58C3251
Resistor,Metal Film,1.96KOhms,500WV ,.25+/-% Tol,-10,10ppm-TC

Resistor,Metal Film,1.96KOhms,500WV,.25+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF651K9600CYBF-ND 58C3251
Product Name Through Hole Resistors Resistor,metal Film,1.96Kohms,500Wv,.25+/-% Tol,-10,10Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.2500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details