Vishay Intertechnology, Inc. Through Hole Resistors PTF651K8100BZBF

Description
1.81 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
1.81 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF651K8100BZBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF651K8100BZBF-ND
Through Hole Resistors PTF651K8100BZBF-ND
1.81 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

1.81 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Ptf-65 1.81K .1% T-16 B14 Vishay - 58C3245 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 1.81K .1% T-16 B14 Vishay
58C3245
Ptf-65 1.81K .1% T-16 B14 Vishay 58C3245
PTF-65 1.81K .1% T-16 B14

PTF-65 1.81K .1% T-16 B14

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF651K8100BZBF-ND 58C3245
Product Name Through Hole Resistors Ptf-65 1.81K .1% T-16 B14 Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Surface Mount Resistors - 1364750 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers