Vishay Precision Group Ptf-65 1.8K .1% T-10 Re5 Vishay PTF651K8000BXWF

Description
PTF-65 1.8K .1% T-10 RE5
Description
PTF-65 1.8K .1% T-10 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 1.8K .1% T-10 Re5 Vishay - 58C3244 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 1.8K .1% T-10 Re5 Vishay
58C3244
Ptf-65 1.8K .1% T-10 Re5 Vishay 58C3244
PTF-65 1.8K .1% T-10 RE5

PTF-65 1.8K .1% T-10 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3244
Product Name Ptf-65 1.8K .1% T-10 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1260420 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C2R7J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details