Vishay Precision Group Ptf-65 1.8K .1% T-10 Re7 Vishay PTF651K8000BXR7

Description
PTF-65 1.8K .1% T-10 RE7
Description
PTF-65 1.8K .1% T-10 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 1.8K .1% T-10 Re7 Vishay - 58C3242 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 1.8K .1% T-10 Re7 Vishay
58C3242
Ptf-65 1.8K .1% T-10 Re7 Vishay 58C3242
PTF-65 1.8K .1% T-10 RE7

PTF-65 1.8K .1% T-10 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3242
Product Name Ptf-65 1.8K .1% T-10 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1469518 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details