Vishay Intertechnology, Inc. Through Hole Resistors PTF651K7400BYBF

Description
1.74 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
1.74 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF651K7400BYBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF651K7400BYBF-ND
Through Hole Resistors PTF651K7400BYBF-ND
1.74 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

1.74 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,1.74Kohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay - 58C3230 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.74Kohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay
58C3230
Resistor,metal Film,1.74Kohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay 58C3230
Resistor,Metal Film,1.74KOhms,500WV ,.1+/-% Tol,-10,10ppm-TC

Resistor,Metal Film,1.74KOhms,500WV,.1+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF651K7400BYBF-ND 58C3230
Product Name Through Hole Resistors Resistor,metal Film,1.74Kohms,500Wv,.1+/-% Tol,-10,10Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details