Vishay Precision Group Ptf-65 1.62K 1% T-16 Re8 Vishay PTF651K6200FZR8

Description
PTF-65 1.62K 1% T-16 RE8
Description
PTF-65 1.62K 1% T-16 RE8

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 1.62K 1% T-16 Re8 Vishay - 58C3213 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 1.62K 1% T-16 Re8 Vishay
58C3213
Ptf-65 1.62K 1% T-16 Re8 Vishay 58C3213
PTF-65 1.62K 1% T-16 RE8

PTF-65 1.62K 1% T-16 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3213
Product Name Ptf-65 1.62K 1% T-16 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details