Vishay Precision Group Ptf-65 1.54K .1% T-13 Re8 Vishay PTF651K5400BYR8

Description
PTF-65 1.54K .1% T-13 RE8
Description
PTF-65 1.54K .1% T-13 RE8

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 1.54K .1% T-13 Re8 Vishay - 58C3202 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 1.54K .1% T-13 Re8 Vishay
58C3202
Ptf-65 1.54K .1% T-13 Re8 Vishay 58C3202
PTF-65 1.54K .1% T-13 RE8

PTF-65 1.54K .1% T-13 RE8

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3202
Product Name Ptf-65 1.54K .1% T-13 Re8 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614965-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.22 OHM 4W Resistor - 52-VMS-R220-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.2200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers