Vishay Precision Group Ptf-65 1.43K .1% T-13 Re5 Vishay PTF651K4300BYWF

Description
PTF-65 1.43K .1% T-13 RE5
Description
PTF-65 1.43K .1% T-13 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 1.43K .1% T-13 Re5 Vishay - 58C3182 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 1.43K .1% T-13 Re5 Vishay
58C3182
Ptf-65 1.43K .1% T-13 Re5 Vishay 58C3182
PTF-65 1.43K .1% T-13 RE5

PTF-65 1.43K .1% T-13 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3182
Product Name Ptf-65 1.43K .1% T-13 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622794-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 25 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details