Vishay Precision Group Ptf-65 1.43K .1% T-13 Re7 Vishay PTF651K4300BYR7

Description
PTF-65 1.43K .1% T-13 RE7
Description
PTF-65 1.43K .1% T-13 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 1.43K .1% T-13 Re7 Vishay - 58C3180 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 1.43K .1% T-13 Re7 Vishay
58C3180
Ptf-65 1.43K .1% T-13 Re7 Vishay 58C3180
PTF-65 1.43K .1% T-13 RE7

PTF-65 1.43K .1% T-13 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3180
Product Name Ptf-65 1.43K .1% T-13 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1468268 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers