Vishay Intertechnology, Inc. Through Hole Resistors PTF651K3200BZBF

Description
1.32 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
1.32 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF651K3200BZBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF651K3200BZBF-ND
Through Hole Resistors PTF651K3200BZBF-ND
1.32 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

1.32 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,1.32Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay - 58C3168 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.32Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
58C3168
Resistor,metal Film,1.32Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay 58C3168
Resistor,Metal Film,1.32KOhms,500WV ,.1+/-% Tol,-5,5ppm-TC

Resistor,Metal Film,1.32KOhms,500WV,.1+/-% Tol,-5,5ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF651K3200BZBF-ND 58C3168
Product Name Through Hole Resistors Resistor,metal Film,1.32Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers