Vishay Precision Group Ptf-65 1.3K 1% T-13 Re7 Vishay PTF651K3000FYR7

Description
PTF-65 1.3K 1% T-13 RE7
Description
PTF-65 1.3K 1% T-13 RE7

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 1.3K 1% T-13 Re7 Vishay - 58C3160 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 1.3K 1% T-13 Re7 Vishay
58C3160
Ptf-65 1.3K 1% T-13 Re7 Vishay 58C3160
PTF-65 1.3K 1% T-13 RE7

PTF-65 1.3K 1% T-13 RE7

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3160
Product Name Ptf-65 1.3K 1% T-13 Re7 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 22 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details