Vishay Intertechnology, Inc. Through Hole Resistors PTF651K3000AYEK

Description
1.3 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
1.3 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF651K3000AYEK-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF651K3000AYEK-ND
Through Hole Resistors PTF651K3000AYEK-ND
1.3 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

1.3 kOhms ±0.05% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,1.3Kohms,500Wv,.05+/-% Tol,-10,10Ppm-Tc Vishay - 13M4653 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.3Kohms,500Wv,.05+/-% Tol,-10,10Ppm-Tc Vishay
13M4653
Resistor,metal Film,1.3Kohms,500Wv,.05+/-% Tol,-10,10Ppm-Tc Vishay 13M4653
Resistor,Metal Film,1.3KOhms,500WV, .05+/-% Tol,-10,10ppm-TC

Resistor,Metal Film,1.3KOhms,500WV,.05+/-% Tol,-10,10ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF651K3000AYEK-ND 13M4653
Product Name Through Hole Resistors Resistor,metal Film,1.3Kohms,500Wv,.05+/-% Tol,-10,10Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.0500 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details