Vishay Intertechnology, Inc. Through Hole Resistors PTF651K2400BZBF

Description
1.24 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
1.24 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF651K2400BZBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF651K2400BZBF-ND
Through Hole Resistors PTF651K2400BZBF-ND
1.24 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

1.24 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,1.24Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay - 58C3152 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.24Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
58C3152
Resistor,metal Film,1.24Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay 58C3152
Resistor,Metal Film,1.24KOhms,500WV ,.1+/-% Tol,-5,5ppm-TC

Resistor,Metal Film,1.24KOhms,500WV,.1+/-% Tol,-5,5ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF651K2400BZBF-ND 58C3152
Product Name Through Hole Resistors Resistor,metal Film,1.24Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1260425 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details