VISHAY PRECISION GROUP
PTF651K2100FZR7 -- PTF-65 1.21K 1% T-16 RE7 VISHAY
Vishay Precision Group
Ptf-65 1.21K 1% T-16 Re7 Vishay
PTF651K2100FZR7
Description
PTF-65 1.21K 1% T-16 RE7
Description
PTF-65 1.21K 1% T-16 RE7
Suppliers
Ptf-65 1.21K 1% T-16 Re7 Vishay
58C3149
Supplier's Site
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
58C3149 |
|
Product Name
|
Ptf-65 1.21K 1% T-16 Re7 Vishay |
|
Configuration
|
Single Resistor
|
Unlock Full Specs
to access all available technical data
Similar Products
Hottinger Brüel & Kjær A/S
Resistance Range
12.5 ohms
View Details
Operating Temperature
-32 to 16 C (-25 to 60 F)
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details