Vishay Intertechnology, Inc. Through Hole Resistors PTF651K2100BXBF

Description
1.21 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
1.21 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF651K2100BXBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF651K2100BXBF-ND
Through Hole Resistors PTF651K2100BXBF-ND
1.21 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

1.21 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,1.21Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay - 58C3136 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.21Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay
58C3136
Resistor,metal Film,1.21Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay 58C3136
Resistor,Metal Film,1.21KOhms,500WV ,.1+/-% Tol,-15,15ppm-TC

Resistor,Metal Film,1.21KOhms,500WV,.1+/-% Tol,-15,15ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF651K2100BXBF-ND 58C3136
Product Name Through Hole Resistors Resistor,metal Film,1.21Kohms,500Wv,.1+/-% Tol,-15,15Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Surface Mount Resistors - 1260393 - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1224 (3250m)
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers