Vishay Intertechnology, Inc. Res Metal Film 1.2K Ohm 0.1% 1/4W ¦5ppm/¦C AXL Thru-Hole PTF651K2000BZBF

Description
Res Metal Film 1.2K Ohm 0.1% 1/4W ¦5ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 1.2K Ohm 0.1% 1/4W ¦5ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.2K Ohm 0.1% 1/4W ¦5ppm/¦C AXL Thru-Hole - PTF651K2000BZBF - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.2K Ohm 0.1% 1/4W ¦5ppm/¦C AXL Thru-Hole
PTF651K2000BZBF
Res Metal Film 1.2K Ohm 0.1% 1/4W ¦5ppm/¦C AXL Thru-Hole PTF651K2000BZBF
Res Metal Film 1.2K Ohm 0.1% 1/4W ¦5ppm/¦C AXL Thru-Hole

Res Metal Film 1.2K Ohm 0.1% 1/4W ¦5ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - PTF651K2000BZBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF651K2000BZBF-ND
Through Hole Resistors PTF651K2000BZBF-ND
1.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

1.2 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,1.2Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay - 58C3134 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.2Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
58C3134
Resistor,metal Film,1.2Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay 58C3134
Resistor,Metal Film,1.2KOhms,500WV, .1+/-% Tol,-5,5ppm-TC

Resistor,Metal Film,1.2KOhms,500WV,.1+/-% Tol,-5,5ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number PTF651K2000BZBF PTF651K2000BZBF-ND 58C3134
Product Name Res Metal Film 1.2K Ohm 0.1% 1/4W ¦5ppm/¦C AXL Thru-Hole Through Hole Resistors Resistor,metal Film,1.2Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 0.1000 +/- % 0.1000 +/- %
Temperature Coefficient 5 ±ppm/°C 5 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617602 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Aluminum Housed Metal Clad Resistor - RH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details