Vishay Intertechnology, Inc. Through Hole Resistors PTF651K1000BZBF

Description
1.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet
Description
1.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - PTF651K1000BZBF-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
PTF651K1000BZBF-ND
Through Hole Resistors PTF651K1000BZBF-ND
1.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

1.1 kOhms ±0.1% 0.25W, 1/4W Through Hole Resistor Axial Moisture Resistant Metal Film

Buy Now Datasheet
Resistor,metal Film,1.1Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay - 58C3129 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.1Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
58C3129
Resistor,metal Film,1.1Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay 58C3129
Resistor,Metal Film,1.1KOhms,500WV, .1+/-% Tol,-5,5ppm-TC

Resistor,Metal Film,1.1KOhms,500WV,.1+/-% Tol,-5,5ppm-TC

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number PTF651K1000BZBF-ND 58C3129
Product Name Through Hole Resistors Resistor,metal Film,1.1Kohms,500Wv,.1+/-% Tol,-5,5Ppm-Tc Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers