Vishay Precision Group Ptf-65 1.1K .1% T-13 Re5 Vishay PTF651K1000BYWF

Description
PTF-65 1.1K .1% T-13 RE5
Description
PTF-65 1.1K .1% T-13 RE5

Suppliers

Company
Product
Description
Supplier Links
Ptf-65 1.1K .1% T-13 Re5 Vishay - 58C3128 - Newark, An Avnet Company
Chicago, IL, United States
Ptf-65 1.1K .1% T-13 Re5 Vishay
58C3128
Ptf-65 1.1K .1% T-13 Re5 Vishay 58C3128
PTF-65 1.1K .1% T-13 RE5

PTF-65 1.1K .1% T-13 RE5

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 58C3128
Product Name Ptf-65 1.1K .1% T-13 Re5 Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614510-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details